Bipolar (BJT) Transistor NPN 120V 200mA 60MHz 625mW Through Hole TO-92-3
TRANS NPN 120V 0.2A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSL01_D26Z-ND | MPSL01_D26Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |