RF TRANS NPN 65V 1.09GHZ M216
RF TRANS NPN 65V 1.09GHZ M216
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MSC1450M | MSC1450M |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 65 volts | 65 volts |
| Output Power | 910 watts | 910 watts |
| Polarity | NPN; NPN | |
| Package Type | M216 |