Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 225mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 225mW Surface Mount SOT-323
Small Signal Bipolar Transistor, Product overview: MMBT2907AW_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AW_R1_00
Win Source Part Number: 977925-MMBT2907AW_R1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-MMBT2907AW_R1_0
TRANS PNP 60V 0.6A SOT323
TRANS PNP 60V 0.6A SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 3757-MMBT2907AW_R1_00001CT-ND | 276-MMBT2907AW_R1_00001 | 977925-MMBT2907AW_R1_00001 | MMBT2907AW_R1_00001 | MMBT2907AW_R1_00001 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323 | SOT323; SC-70, SOT-323 | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||
| Power Gain | 100 dB |