Microsemi Corp. 15V 5GHZ Bipolar Transistor MRF5812G

Description
RF TRANS NPN 15V 5GHZ 8SO Product overview: MRF5812G from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF5812G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 15V 5GHZ 8SO Product overview: MRF5812G from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF5812G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 5GHZ Bipolar Transistor
283-MRF5812G
15V 5GHZ Bipolar Transistor 283-MRF5812G
RF TRANS NPN 15V 5GHZ 8SO Product overview: MRF5812G from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF5812G can be used for catalog matching and distributor lookup.

RF TRANS NPN 15V 5GHZ 8SO Product overview: MRF5812G from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF5812G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - MRF5812G - 1226851-MRF5812G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MRF5812G
1226851-MRF5812G
TRANSISTORS - RF Transistors (BJT) - MRF5812G 1226851-MRF5812G
Manufacturer: Advanced Power Technology Win Source Part Number: 1226851-MRF5812G Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Technology
Win Source Part Number: 1226851-MRF5812G
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Bipolar RF Transistors - MRF5812G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MRF5812G
Bipolar RF Transistors MRF5812G
RF TRANS NPN 15V 5GHZ 8SO

RF TRANS NPN 15V 5GHZ 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MRF5812G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MRF5812G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MRF5812G
RF TRANS NPN 15V 5GHZ 8SO

RF TRANS NPN 15V 5GHZ 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-MRF5812G 1226851-MRF5812G MRF5812G MRF5812G
Product Name 15V 5GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - MRF5812G Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3 8-SOIC (0.154", 3.90mm Width)
Packing Method Bulk Bulk; Bulk
VCEO 15 volts 15 volts 15 volts
Noise Figure 2 dB 2 to 3 dB
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data