Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 500mA 500MHz Through Hole TO-78-6
TRANS 2NPN 500MA 15V TO78-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MD2369B-ND | MD2369B |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |