Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 80V 0.5A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSA56ZL1G-ND | MPSA56ZL1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |