Win Source Part Number: 1377076-MMDT4401_R1_
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Base Product Number: MMDT4401
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN (Dual)
Current - Collector (Ic) (Max): 600mA
Voltage - Collector Emitter Breakdown (Max): 40V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V
Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 250MHz
Power - Max: 225mW
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 600mA 250MHz 225mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 600mA 250MHz 225mW Surface Mount SOT-363
DUAL NPN GENERAL PURPOSE SWITCHI Product overview: MMDT4401_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT4401_R1_0000
DUAL NPN GENERAL PURPOSE SWITCHI
DUAL NPN GENERAL PURPOSE SWITCHI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377076-MMDT4401_R1_00001 | 3757-MMDT4401_R1_00001TR-ND | 277-MMDT4401_R1_00001 | MMDT4401_R1_00001 | MMDT4401_R1_00001 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Bipolar Transistor Arrays | Dual Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | ||
| Package Type | SOT3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 40 volts | 40 volts | 40 volts |