Bipolar (BJT) Transistor NPN 40V 1A 50MHz 625mW Through Hole TO-92
TRANS NPN 40V 1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 353-MPSW01A-APTB-ND | MPSW01A-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |