Win Source Part Number: 1377062-MMBTA56_R1_0
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: MMBTA56
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 100MHz
Power - Max: 225 mW
Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 225mW Surface Mount SOT-23
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: MMBTA56_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA56_R1_00001
TRANS PNP 80V 0.5A SOT23
TRANS PNP 80V 0.5A SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377062-MMBTA56_R1_00001 | 3757-MMBTA56_R1_00001TR-ND | 276-MMBTA56_R1_00001 | MMBTA56_R1_00001 | MMBTA56_R1_00001 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | 0.5A 80V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps |