Bipolar (BJT) Transistor PNP 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)
TRANS PNP 40V 1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSW51ARLRA-ND | MPSW51ARLRA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |