Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 350mW Surface Mount SOT-23-3
TRANS NPN DARL 30V 1.2A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MMBTA14_D87Z-ND | MMBTA14_D87Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |