Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23-3
TRANS NPN 40V 0.6A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MMBT4401_D87Z-ND | MMBT4401_D87Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |