RF Transistor NPN 25V 50mA 650MHz 350mW Through Hole TO-92-3
RF TRANS NPN 25V 650MHZ TO92-3
RF TRANS NPN 25V 650MHZ TO92-3
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSH10_D74Z-ND | MPSH10_D74Z | MPSH10_D74Z |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Packing Method | Tape Reel; Tape & Box (TB) | ||
| VCEO | 25 volts | 25 volts |