Bipolar (BJT) Transistor NPN - Darlington 80V 500mA 125MHz 310mW Surface Mount SOT-23-3
TRANS NPN DARL 80V 0.5A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 31-MMBTA28-13-F-ND | MMBTA28-13-F |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |