Bipolar (BJT) Transistor PNP 300V 300mA 50MHz 625mW Through Hole TO-92
Bipolar Transistors - BJT 300mA 300V
TRANS PNP 300V 0.3A TO92
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 353-MPSA92-BP-ND | MPSA92-BP | MPSA92-BP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |