Win Source Part Number: 1350746-MS2473
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Package: Bulk
Standard Package: 1
Power - Max: 2300W
Voltage - Collector Emitter Breakdown (Max): 65V
Gain: 6dB
Transistor Type: NPN
Frequency - Transition: 1.09GHz
Mounting Type: Chassis Mount
Package / Case: M112
Supplier Device Package: M112
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microsemi Corporation
Product Status: Obsolete
Current - Collector (Ic) (Max): 46A
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 5V
RF TRANS NPN 65V 1.09GHZ M112
RF TRANS NPN 65V 1.09GHZ M112
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1350746-MS2473 | MS2473 | MS2473 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT3 | M112 | |
| TJ | 200 C (392 F) | 200 C (392 F) | |
| Power Gain | 6 dB | 6 dB | |
| Output Power | 2300 watts | 2300 watts | 2300 watts |