Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 1W Through Hole TO-92 (TO-226)
TRANS PNP DARL 30V 0.5A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSW63GOS-ND | MPSW63G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |