Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 350V 0.5A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MMBT6520LT3G-ND | MMBT6520LT3G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |