Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - MJE13005F-BP MJE13005F-BP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 927190-MJE13005F-BP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 420 V 4 A 5MHz 2 W Through Hole ITO-220AB Package: Bulk Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 927190-MJE13005F-BP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 420 V 4 A 5MHz 2 W Through Hole ITO-220AB Package: Bulk Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE13005F-BP - 927190-MJE13005F-BP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE13005F-BP
927190-MJE13005F-BP
TRANSISTORS - Transistors (BJT) - Single - MJE13005F-BP 927190-MJE13005F-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 927190-MJE13005F-BP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 420 V 4 A 5MHz 2 W Through Hole ITO-220AB Package: Bulk Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Micro Commercial Co
Win Source Part Number: 927190-MJE13005F-BP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 420 V 4 A 5MHz 2 W Through Hole ITO-220AB
Package: Bulk
Package: TO-220-3 Full Pack, Isolated Tab
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE13005F-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE13005F-BP
TRANS NPN 420V 4A ITO220AB

TRANS NPN 420V 4A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 927190-MJE13005F-BP MJE13005F-BP
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE13005F-BP Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data