Bipolar (BJT) Transistor PNP 60V 60A 300W Through Hole TO-204 (TO-3)
TRANS PNP 60V 60A TO204
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJ14001G-ND | MJ14001G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |