Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
TRANS PNP 300V 0.5A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSW92GOS-ND | MPSW92G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |