Micro Commercial Components Corp. Single Bipolar Transistors MMS9014-L-TP

Description
Bipolar (BJT) Transistor NPN 45V 100mA 150MHz 200mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 150MHz 200mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-MMS9014-L-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-MMS9014-L-TPTR-ND
Single Bipolar Transistors 353-MMS9014-L-TPTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 150MHz 200mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 45V 100mA 150MHz 200mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1164983-MMS9014-L-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1164983-MMS9014-L-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1164983-MMS9014-L-TP
Win Source Part Number: 1164983-MMS9014-L-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 5V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMS9014L-TP; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: 353-MMS9014-L-TPTR,1 505-MMS9014-L-TPTR Base Product Number: MMS9014

Win Source Part Number: 1164983-MMS9014-L-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 5V
Frequency - Transition: 150MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMS9014L-TP;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: 353-MMS9014-L-TPTR,1505-MMS9014-L-TPTR
Base Product Number: MMS9014

Buy Now Datasheet
Singapore, Singapore
45V 0.1A SOT23 Bipolar Transistor
276-MMS9014-L-TP
45V 0.1A SOT23 Bipolar Transistor 276-MMS9014-L-TP
TRANS NPN 45V 0.1A SOT23 Product overview: MMS9014-L-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMS9014-L-TP can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SOT23 Product overview: MMS9014-L-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMS9014-L-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMS9014-L-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMS9014-L-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMS9014-L-TP
TRANS NPN 45V 0.1A SOT23

TRANS NPN 45V 0.1A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 353-MMS9014-L-TPTR-ND 1164983-MMS9014-L-TP 276-MMS9014-L-TP MMS9014-L-TP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45V 0.1A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 200 dB
Operating Frequency 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 6697653P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details
Single Bipolar Transistors - BC848CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers