Bipolar (BJT) Transistor NPN 40V 200mA 150mW Surface Mount DFN1006-3
TRANS NPN 40V 0.2A DFN1006-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 353-MMBT3904L3-TPTR-ND | MMBT3904L3-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |