onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MPSA93RLRM

Description
Win Source Part Number: 1080183-MPSA93RLRM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 200 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 2mA, 20mA Current - Collector Cutoff (Max): 250nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MPSA93; BC640ZL1; BC638ZL1; KSA709GTA; KSA709YTA; 2N4402TFR; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: ONSONSMPSA93RLRM,215 6-MPSA93RLRM-ONTB-ND ,2156-MPSA93RLRM Base Product Number: MPSA93 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1080183-MPSA93RLRM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 200 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 2mA, 20mA Current - Collector Cutoff (Max): 250nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MPSA93; BC640ZL1; BC638ZL1; KSA709GTA; KSA709YTA; 2N4402TFR; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: ONSONSMPSA93RLRM,215 6-MPSA93RLRM-ONTB-ND ,2156-MPSA93RLRM Base Product Number: MPSA93 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1080183-MPSA93RLRM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1080183-MPSA93RLRM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1080183-MPSA93RLRM
Win Source Part Number: 1080183-MPSA93RLRM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 200 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 2mA, 20mA Current - Collector Cutoff (Max): 250nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MPSA93; BC640ZL1; BC638ZL1; KSA709GTA; KSA709YTA; 2N4402TFR; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: ONSONSMPSA93RLRM,215 6-MPSA93RLRM-ONTB-ND ,2156-MPSA93RLRM Base Product Number: MPSA93 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1080183-MPSA93RLRM
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 200 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 250nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MPSA93; BC640ZL1; BC638ZL1; KSA709GTA; KSA709YTA; 2N4402TFR;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: ONSONSMPSA93RLRM,2156-MPSA93RLRM-ONTB-ND,2156-MPSA93RLRM
Base Product Number: MPSA93
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Bipolar Transistors - MPSA93RLRM-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA93RLRM-ND
Single Bipolar Transistors MPSA93RLRM-ND
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
500mA 200V Bipolar Transistor
276-MPSA93RLRM
500mA 200V Bipolar Transistor 276-MPSA93RLRM
500mA, 200V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: MPSA93RLRM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 200V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 200V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA93RLRM can be used for catalog matching and distributor lookup.

500mA, 200V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: MPSA93RLRM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 200V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 200V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA93RLRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA93RLRM - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA93RLRM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA93RLRM
TRANS PNP 200V 0.5A TO92

TRANS PNP 200V 0.5A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1080183-MPSA93RLRM MPSA93RLRM-ND 276-MPSA93RLRM MPSA93RLRM
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 500mA 200V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
IC(max) 500 milliamps 500 milliamps 500 milliamps
Power Gain 25 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data