ams Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| The AS5013 is an absolute position sensor for miniature joystick applications with maximum strokes of +/-2.0mm in x- and y-direction based on contactless magnetic sensor technology. To measure xy-movement the... | |
| The AS5304 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring... | |
| The AS5306 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring... | |
| The AS5311 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring... | |
| The AS5510 is an absolute position sensor for linear applications with short strokes (0.5 to 2.0mm) based on contactless magnetic sensor technology. To measure a lateral movement the sensor needs... | |
| The AS7000 solution contains the AS7000 module including the LEDs, photo-sensor, analog front end (AFE) and controller as well as application software required to implement an accurate optical HRM/HRV fitness... | |
| The Franklin Lightning Sensor™ is the world’s 1st lightning sensing IC that was designed for low power, portable or fixed wire-line applications. Utilizing a sensitive RF receiver and integrated proprietary... | |
| The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to... | |
| The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated... | |
| The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the... | |
| The TMD2771 family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin package. The proximity detector includes a... | |
| The TMD2772 family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are... | |
| The TMD2772WA family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are... | |
| The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly... | |
| The TSL238T light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly... | |
| The TSL250RD, TSL251RD, TSL260RD, and TSL261RD are light-to-voltage optical sensors, each combining a photodiode and a trans-impedance amplifier on a single monolithic IC. The TSL250RD and TSL260RD have an equivalent... | |
| The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus... | |
| The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode... | |
| The TSL2571 family of devices provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation... | |
| The TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. | |
| The TSL2580 is a very-high sensitivity light-to-digital converter that transforms light intensity to a digital signal output capable of SMBus (TSL2580) interface. Each device combines one broadband photodiode (visible plus... | |
| The TSL2584TSV is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output with a fast-mode I²C interface. The device combines one broadband photodiode (visible plus... | |
| The TSL2591 is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output capable of direct I2C interface. The device combines one broadband photodiode (visible plus... | |
| The TSL2671 family of devices provides a complete proximity detection system and digital interface logic in a single 6-pin package. The device includes a digital proximity sensor with integrated LED... | |
| The TSL2672 family of devices provides proximity detection when coupled with an external IR LED. The devices incorporate a constant-current LED sink driver to pulse the external IR LED and... | |
| The TSL2771 family of devices provides both ambient light sensing (ALS) and proximity detection (when coupled with an external IR LED). The ALS approximates human eye response to light intensity... | |
| The TSL2772 device family provides both ambient light sensing (ALS) and, when coupled with an external IR LED, proximity detection. The device family is based on the TAOS patented dual-diode... | |
| The TSL4531 family of devices provides ambient light sensing (ALS), giving direct lux output that approximates human eye response under a variety of lighting conditions. While useful for general purpose... | |
| TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate... |