ams Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AS5510-DWLT

Description
Win Source Part Number: 1173473-AS5510-DWLT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 12,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Current - Supply (Max): 3.5mA (Typ) Axis: Single Sensing Range: ±50mT Resolution: 10 b Voltage - Supply: 2.5V ~ 3.6V Package / Case: 6-UFBGA, CSPBGA Supplier Device Package: 6-WLCSP (1.4x1.1) Temperature Range - Operating: -30°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AS5510 DWLT; AS5510DWLT; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 184550025,AS5510-DWL TDKR,AS5510-DWLTCT,A S5510-DWLTTR,AS5510- DWLT-ND,184550011,AS 5510DWLT Base Product Number: AS5510
Request a Quote Datasheet
Description
Win Source Part Number: 1173473-AS5510-DWLT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 12,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Current - Supply (Max): 3.5mA (Typ) Axis: Single Sensing Range: ±50mT Resolution: 10 b Voltage - Supply: 2.5V ~ 3.6V Package / Case: 6-UFBGA, CSPBGA Supplier Device Package: 6-WLCSP (1.4x1.1) Temperature Range - Operating: -30°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AS5510 DWLT; AS5510DWLT; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 184550025,AS5510-DWL TDKR,AS5510-DWLTCT,A S5510-DWLTTR,AS5510- DWLT-ND,184550011,AS 5510DWLT Base Product Number: AS5510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1173473-AS5510-DWLT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1173473-AS5510-DWLT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1173473-AS5510-DWLT
Win Source Part Number: 1173473-AS5510-DWLT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 12,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Current - Supply (Max): 3.5mA (Typ) Axis: Single Sensing Range: ±50mT Resolution: 10 b Voltage - Supply: 2.5V ~ 3.6V Package / Case: 6-UFBGA, CSPBGA Supplier Device Package: 6-WLCSP (1.4x1.1) Temperature Range - Operating: -30°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AS5510 DWLT; AS5510DWLT; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 184550025,AS5510-DWL TDKR,AS5510-DWLTCT,A S5510-DWLTTR,AS5510- DWLT-ND,184550011,AS 5510DWLT Base Product Number: AS5510

Win Source Part Number: 1173473-AS5510-DWLT
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Package: Tape & Reel
Standard Package: 12,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: I2C
Current - Supply (Max): 3.5mA (Typ)
Axis: Single
Sensing Range: ±50mT
Resolution: 10 b
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 6-UFBGA, CSPBGA
Supplier Device Package: 6-WLCSP (1.4x1.1)
Temperature Range - Operating: -30°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AS5510 DWLT; AS5510DWLT;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 184550025,AS5510-DWLTDKR,AS5510-DWLTCT,AS5510-DWLTTR,AS5510-DWLT-ND,184550011,AS5510DWLT
Base Product Number: AS5510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1173473-AS5510-DWLT
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1M - TLE4961-1M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details