ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL253R-LF TSL253R-LF

Description
Manufacturer: ams Win Source Part Number: 901306-TSL253R-LF Operating Temperature Range: 0°C ~ 70°C Features: Optical Sensor Ambient 635nm Voltage Radial - 3 Leads Package: Bulk Package: Radial - 3 Leads Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300340003, TSL253-R-LF, TSL253RLF
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 901306-TSL253R-LF Operating Temperature Range: 0°C ~ 70°C Features: Optical Sensor Ambient 635nm Voltage Radial - 3 Leads Package: Bulk Package: Radial - 3 Leads Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300340003, TSL253-R-LF, TSL253RLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL253R-LF - 901306-TSL253R-LF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL253R-LF
901306-TSL253R-LF
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL253R-LF 901306-TSL253R-LF
Manufacturer: ams Win Source Part Number: 901306-TSL253R-LF Operating Temperature Range: 0°C ~ 70°C Features: Optical Sensor Ambient 635nm Voltage Radial - 3 Leads Package: Bulk Package: Radial - 3 Leads Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300340003, TSL253-R-LF, TSL253RLF

Manufacturer: ams
Win Source Part Number: 901306-TSL253R-LF
Operating Temperature Range: 0°C ~ 70°C
Features: Optical Sensor Ambient 635nm Voltage Radial - 3 Leads
Package: Bulk
Package: Radial - 3 Leads
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: 300340003, TSL253-R-LF, TSL253RLF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901306-TSL253R-LF
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL253R-LF
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details