ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550T TSL2550T

Description
Manufacturer: ams Win Source Part Number: 035331-TSL2550T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: SMBus Family Name: TSL2550 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): VEML6070; Introduction Date: September 03, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 035331-TSL2550T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: SMBus Family Name: TSL2550 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): VEML6070; Introduction Date: September 03, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550T - 035331-TSL2550T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550T
035331-TSL2550T
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550T 035331-TSL2550T
Manufacturer: ams Win Source Part Number: 035331-TSL2550T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: SMBus Family Name: TSL2550 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): VEML6070; Introduction Date: September 03, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 035331-TSL2550T
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: SMBus
Family Name: TSL2550
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-SMD
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): VEML6070;
Introduction Date: September 03, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035331-TSL2550T
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550T
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Mems Accelerometer, 1Axis, 6000G, Lcc-8; Mems Sensor Output Te Connectivity Sensors - 99W2110 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
Input Voltage ? to 5 volts
View Details
Temperature & Humidity Sensor ICs - 2168529 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Lfcsp
Standards and Certifications RoHS
View Details
HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details