ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL257-LF TSL257-LF

Description
Manufacturer: ams Win Source Part Number: 1274748-TSL257-LF Packaging: Bulk Type: Ambient Mounting Style: Through Hole, Right Angle Output Type: Voltage Wavelength: 470nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 3 Lead Sidelooker Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 1274748-TSL257-LF Packaging: Bulk Type: Ambient Mounting Style: Through Hole, Right Angle Output Type: Voltage Wavelength: 470nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 3 Lead Sidelooker Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL257-LF - 1274748-TSL257-LF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL257-LF
1274748-TSL257-LF
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL257-LF 1274748-TSL257-LF
Manufacturer: ams Win Source Part Number: 1274748-TSL257-LF Packaging: Bulk Type: Ambient Mounting Style: Through Hole, Right Angle Output Type: Voltage Wavelength: 470nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 3 Lead Sidelooker Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 1274748-TSL257-LF
Packaging: Bulk
Type: Ambient
Mounting Style: Through Hole, Right Angle
Output Type: Voltage
Wavelength: 470nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: 3 Lead Sidelooker
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.taosinc.com
Manufacturer Package: Radial - 3 Leads
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274748-TSL257-LF
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL257-LF
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1230-030D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C15853-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear, Compass (ICs) - A1365LKTTN-1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers