ams Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
| Product Name | Notes |
|---|---|
| Low-power capacitance-to-digit al converter with wide input range (from fF to nF) and versatile configuration options. PCap02 can be configured for highest sampling rates up to 500 kHz, lowest current... | |
| TDC-GP21 is a 2-channel TDC with additional analog elements like extended fire-pulse generator, zero-cross detection and anlog switches for smplifying the use in ultrasonic flow meter applications. An optimized power... | |
| TDC-GP30 is the next step in ultrasonic flow metering. It drastically simplifies the design of ultrasonic heat and water meters and is the necessary step for compact energy-saving ultrasonic water... | |
| TDC-GP30-F01 is a complete ultrasonic flow metering solution, including the flow calculation. It drastically simplifies the design of ultrasonic heat and water meters and is the necessary step for compact... | |
| The PSØ81 is a system-on-chip for ultra lowpower and high resolution applications. It was designed especially for weight scales but fits also to any kind of force or torque measurements... | |
| The PSØ9 is a system-on-chip for ultra low-power and high resolution applications. It was designed especially for weight scales but fits also to any kind of force, pressure or torque... | |
| The TDC-GP22 is our standard device for precision time interval measurement in industiral appications. With single shot 22ps resolution and 4 ms measuring range the TDC-GP22 is perfect for laser... | |
| The TDC-GPX is our flagship component for high-end applications such as medical PET scanners, mass spectroscopy, laser range finder or automated test equipment. The GPX' architecture is designed for best... |