Manufacturer: ams
Win Source Part Number: 1114676-TSL25723FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-DFN (2x2)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3,500
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1114676-TSL25723FN |
| Product Name | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25723FN |
| Sensor Type | Light Sensor |