ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933-M TMG39933-M

Description
Manufacturer: ams Win Source Part Number: 900368-TMG39933-M Operating Temperature Range: -30°C ~ 85°C Features: Optical Sensor Ambient, Gesture - I²C 8-SMD Module Package: Reel - TR Package: 8-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 900368-TMG39933-M Operating Temperature Range: -30°C ~ 85°C Features: Optical Sensor Ambient, Gesture - I²C 8-SMD Module Package: Reel - TR Package: 8-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933-M - 900368-TMG39933-M - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933-M
900368-TMG39933-M
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933-M 900368-TMG39933-M
Manufacturer: ams Win Source Part Number: 900368-TMG39933-M Operating Temperature Range: -30°C ~ 85°C Features: Optical Sensor Ambient, Gesture - I²C 8-SMD Module Package: Reel - TR Package: 8-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 900368-TMG39933-M
Operating Temperature Range: -30°C ~ 85°C
Features: Optical Sensor Ambient, Gesture - I²C 8-SMD Module
Package: Reel - TR
Package: 8-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 900368-TMG39933-M
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933-M
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
InGaAs image sensors, Line sensors - G16823-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 8-ODFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details