ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25711FN TSL25711FN

Description
Manufacturer: ams Win Source Part Number: 759720-TSL25711FN Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 625nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-ODFN (2x2) Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WDFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 759720-TSL25711FN Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 625nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-ODFN (2x2) Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WDFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25711FN - 759720-TSL25711FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25711FN
759720-TSL25711FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25711FN 759720-TSL25711FN
Manufacturer: ams Win Source Part Number: 759720-TSL25711FN Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 625nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-ODFN (2x2) Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WDFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 759720-TSL25711FN
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 625nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: 6-ODFN (2x2)
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 6-WDFN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.6V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 759720-TSL25711FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25711FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Angle Sensor IC With Analog And PWM Output - A1330LLETR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details