ams Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT AS5013-IQFT

Description
Manufacturer: ams Win Source Part Number: 861929-AS5013-IQFT Operating Temperature Range: -20°C ~ 80°C (TA) Features: Hall Effect Sensor X, Y Axis 16-QFN (4x4) Package: 16-UQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS5013 Categories: Sensors Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 185230006, AS5013-IQFT-1000-ND, AS5013-IQFTINACTIVE, 185230019, 185230012, 185230013, AS5013-IQFT-1000TR, AS5013-IQFT-6000, AS5013-IQFT-1000CT, 185230020, AS5013-IQFT-6000-ND, AS5013-IQFT-1000DKR, AS5013-IQFT-ND, AS5013-IQFT-1000
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861929-AS5013-IQFT Operating Temperature Range: -20°C ~ 80°C (TA) Features: Hall Effect Sensor X, Y Axis 16-QFN (4x4) Package: 16-UQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS5013 Categories: Sensors Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 185230006, AS5013-IQFT-1000-ND, AS5013-IQFTINACTIVE, 185230019, 185230012, 185230013, AS5013-IQFT-1000TR, AS5013-IQFT-6000, AS5013-IQFT-1000CT, 185230020, AS5013-IQFT-6000-ND, AS5013-IQFT-1000DKR, AS5013-IQFT-ND, AS5013-IQFT-1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT - 861929-AS5013-IQFT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT
861929-AS5013-IQFT
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT 861929-AS5013-IQFT
Manufacturer: ams Win Source Part Number: 861929-AS5013-IQFT Operating Temperature Range: -20°C ~ 80°C (TA) Features: Hall Effect Sensor X, Y Axis 16-QFN (4x4) Package: 16-UQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS5013 Categories: Sensors Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 185230006, AS5013-IQFT-1000-ND, AS5013-IQFTINACTIVE, 185230019, 185230012, 185230013, AS5013-IQFT-1000TR, AS5013-IQFT-6000, AS5013-IQFT-1000CT, 185230020, AS5013-IQFT-6000-ND, AS5013-IQFT-1000DKR, AS5013-IQFT-ND, AS5013-IQFT-1000

Manufacturer: ams
Win Source Part Number: 861929-AS5013-IQFT
Operating Temperature Range: -20°C ~ 80°C (TA)
Features: Hall Effect Sensor X, Y Axis 16-QFN (4x4)
Package: 16-UQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS5013
Categories: Sensors
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 185230006, AS5013-IQFT-1000-ND, AS5013-IQFTINACTIVE, 185230019, 185230012, 185230013, AS5013-IQFT-1000TR, AS5013-IQFT-6000, AS5013-IQFT-1000CT, 185230020, AS5013-IQFT-6000-ND, AS5013-IQFT-1000DKR, AS5013-IQFT-ND, AS5013-IQFT-1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 861929-AS5013-IQFT
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 7244676 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1235413-SS491B - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
View Details
3 suppliers