ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13T TSL13T

Description
Manufacturer: ams Win Source Part Number: 035330-TSL13T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 035330-TSL13T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13T - 035330-TSL13T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13T
035330-TSL13T
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13T 035330-TSL13T
Manufacturer: ams Win Source Part Number: 035330-TSL13T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 035330-TSL13T
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 4-SMD
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035330-TSL13T
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13T
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers