ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2560FN TSL2560FN

Description
Manufacturer: ams Win Source Part Number: 901308-TSL2560FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient 640nm SMBus 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSL2560-FN, TSL2560-FNCT, TSL2560-FNCT-ND, TSL2560-FNDKR, 300080010, TSL2560-FNTR, TSL2560FNCT, TSL2560FNDKR, TSL2560-FNTR-ND, TSL2560-FNDKR-ND, TSL2560FNTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 901308-TSL2560FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient 640nm SMBus 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSL2560-FN, TSL2560-FNCT, TSL2560-FNCT-ND, TSL2560-FNDKR, 300080010, TSL2560-FNTR, TSL2560FNCT, TSL2560FNDKR, TSL2560-FNTR-ND, TSL2560-FNDKR-ND, TSL2560FNTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2560FN - 901308-TSL2560FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2560FN
901308-TSL2560FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2560FN 901308-TSL2560FN
Manufacturer: ams Win Source Part Number: 901308-TSL2560FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient 640nm SMBus 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSL2560-FN, TSL2560-FNCT, TSL2560-FNCT-ND, TSL2560-FNDKR, 300080010, TSL2560-FNTR, TSL2560FNCT, TSL2560FNDKR, TSL2560-FNTR-ND, TSL2560-FNDKR-ND, TSL2560FNTR

Manufacturer: ams
Win Source Part Number: 901308-TSL2560FN
Operating Temperature Range: -30°C ~ 70°C
Features: Optical Sensor Ambient 640nm SMBus 6-WDFN
Package: Reel - TR
Package: 6-WDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSL2560-FN, TSL2560-FNCT, TSL2560-FNCT-ND, TSL2560-FNDKR, 300080010, TSL2560-FNTR, TSL2560FNCT, TSL2560FNDKR, TSL2560-FNTR-ND, TSL2560-FNDKR-ND, TSL2560FNTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901308-TSL2560FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2560FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details