ams Temperature Sensors - Temperature Sensors - Analog and Digital Output - AS6200-AWLT-S AS6200-AWLT-S

Description
Manufacturer: ams Win Source Part Number: 861934-AS6200-AWLT-S Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 6-WLCSP Package: 6-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AS6200 Categories: Sensors Case / Package: 6-WLCSP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS6200-AWLT-STR, AS6200-AWLT-SDKR, AS6200-AWLT-SCT, 501110012
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861934-AS6200-AWLT-S Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 6-WLCSP Package: 6-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AS6200 Categories: Sensors Case / Package: 6-WLCSP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS6200-AWLT-STR, AS6200-AWLT-SDKR, AS6200-AWLT-SCT, 501110012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AS6200-AWLT-S - 861934-AS6200-AWLT-S - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AS6200-AWLT-S
861934-AS6200-AWLT-S
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AS6200-AWLT-S 861934-AS6200-AWLT-S
Manufacturer: ams Win Source Part Number: 861934-AS6200-AWLT-S Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 6-WLCSP Package: 6-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AS6200 Categories: Sensors Case / Package: 6-WLCSP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS6200-AWLT-STR, AS6200-AWLT-SDKR, AS6200-AWLT-SCT, 501110012

Manufacturer: ams
Win Source Part Number: 861934-AS6200-AWLT-S
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 6-WLCSP
Package: 6-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS6200
Categories: Sensors
Case / Package: 6-WLCSP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS6200-AWLT-STR, AS6200-AWLT-SDKR, AS6200-AWLT-SCT, 501110012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 861934-AS6200-AWLT-S
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AS6200-AWLT-S
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464453 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
3 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details