ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25721FN TSL25721FN

Description
Manufacturer: ams Win Source Part Number: 1114675-TSL25721FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: TSL2572 Wavelength: 4000K Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.4 V to 3.6 V ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Medical, Wireless, Sensing & Instrumentation, Automotive Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1114675-TSL25721FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: TSL2572 Wavelength: 4000K Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.4 V to 3.6 V ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Medical, Wireless, Sensing & Instrumentation, Automotive Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25721FN - 1114675-TSL25721FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25721FN
1114675-TSL25721FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25721FN 1114675-TSL25721FN
Manufacturer: ams Win Source Part Number: 1114675-TSL25721FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: TSL2572 Wavelength: 4000K Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.4 V to 3.6 V ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Medical, Wireless, Sensing & Instrumentation, Automotive Quantity per package: 3,500

Manufacturer: ams
Win Source Part Number: 1114675-TSL25721FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: TSL2572
Wavelength: 4000K
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-DFN (2x2)
Supply Voltage - Operating: 2.4 V to 3.6 V
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Medical, Wireless, Sensing & Instrumentation, Automotive
Quantity per package: 3,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1114675-TSL25721FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25721FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T - 198405-A1321EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details