ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13FN TSL13FN

Description
Manufacturer: ams Win Source Part Number: 1096759-TSL13FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 525nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1096759-TSL13FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 525nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13FN - 1096759-TSL13FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13FN
1096759-TSL13FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13FN 1096759-TSL13FN
Manufacturer: ams Win Source Part Number: 1096759-TSL13FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 525nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ams
Win Source Part Number: 1096759-TSL13FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 525nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-SMD
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1096759-TSL13FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers