ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013H TCS37013H

Description
Manufacturer: ams Win Source Part Number: 936279-TCS37013H Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: Reel - TR Package: 12-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Other Part Number: 505460028, 961-TCS37013HTR
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 936279-TCS37013H Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: Reel - TR Package: 12-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Other Part Number: 505460028, 961-TCS37013HTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013H - 936279-TCS37013H - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013H
936279-TCS37013H
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013H 936279-TCS37013H
Manufacturer: ams Win Source Part Number: 936279-TCS37013H Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: Reel - TR Package: 12-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Other Part Number: 505460028, 961-TCS37013HTR

Manufacturer: ams
Win Source Part Number: 936279-TCS37013H
Operating Temperature Range: -30°C ~ 70°C
Features: Optical Sensor Ambient - I²C 12-SMD Module
Package: Reel - TR
Package: 12-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 3 (168 Hours)
Other Part Number: 505460028, 961-TCS37013HTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 936279-TCS37013H
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013H
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers