ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550D-TR TSL2550D-TR

Description
Manufacturer: ams Win Source Part Number: 133929-TSL2550D-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: SMBus Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 133929-TSL2550D-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: SMBus Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550D-TR - 133929-TSL2550D-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550D-TR
133929-TSL2550D-TR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550D-TR 133929-TSL2550D-TR
Manufacturer: ams Win Source Part Number: 133929-TSL2550D-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: SMBus Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 133929-TSL2550D-TR
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: SMBus
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 133929-TSL2550D-TR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2550D-TR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2006105 - RS Components, Ltd.
Specs
Package / Mounting To-5
Standards and Certifications RoHS
View Details
Temperature & Humidity Sensor ICs - 1699920 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details