ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933 TMG39933

Description
Manufacturer: ams Win Source Part Number: 1270741-TMG39933 Packaging: Reel - TR Type: Ambient, Gesture Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.ams.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1270741-TMG39933 Packaging: Reel - TR Type: Ambient, Gesture Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.ams.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933 - 1270741-TMG39933 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933
1270741-TMG39933
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933 1270741-TMG39933
Manufacturer: ams Win Source Part Number: 1270741-TMG39933 Packaging: Reel - TR Type: Ambient, Gesture Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.ams.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: ams
Win Source Part Number: 1270741-TMG39933
Packaging: Reel - TR
Type: Ambient, Gesture
Operating Temperature Range: -30°C ~ 85°C
Package: 8-SMD Module
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.4 V ~ 3.6 V
Proximity Detection: Yes
Categories: Sensors, Transducers
Manufacturer Homepage: www.ams.com
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1270741-TMG39933
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG39933
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
SFS Module 1000 sccm - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers