ams Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TSL25913FN

Description
Win Source Part Number: 1201596-TSL25913FN Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: No Voltage - Supply: 2.7V ~ 3.6V Package / Case: 6-WDFN Supplier Device Package: 6-ODFN (2x2) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 300150003 Base Product Number: TSL25913 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1201596-TSL25913FN Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: No Voltage - Supply: 2.7V ~ 3.6V Package / Case: 6-WDFN Supplier Device Package: 6-ODFN (2x2) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 300150003 Base Product Number: TSL25913 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1201596-TSL25913FN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1201596-TSL25913FN
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1201596-TSL25913FN
Win Source Part Number: 1201596-TSL25913FN Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: No Voltage - Supply: 2.7V ~ 3.6V Package / Case: 6-WDFN Supplier Device Package: 6-ODFN (2x2) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 300150003 Base Product Number: TSL25913 Product Status: Obsolete

Win Source Part Number: 1201596-TSL25913FN
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 850nm
Proximity Detection: No
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 6-WDFN
Supplier Device Package: 6-ODFN (2x2)
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 300150003
Base Product Number: TSL25913
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1201596-TSL25913FN
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details