ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569T TSL2569T

Description
Manufacturer: ams Win Source Part Number: 798484-TSL2569T Packaging: Reel package Type: Ambient Operating Temperature Range: -30°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: TSL2569 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-SMD Alternative Parts (Cross-Reference): BH1780GLI; BH1726NUC; Q65110-A8485; MAX9635ESA+; Introduction Date: December 21, 2008 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 798484-TSL2569T Packaging: Reel package Type: Ambient Operating Temperature Range: -30°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: TSL2569 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-SMD Alternative Parts (Cross-Reference): BH1780GLI; BH1726NUC; Q65110-A8485; MAX9635ESA+; Introduction Date: December 21, 2008 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569T - 798484-TSL2569T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569T
798484-TSL2569T
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569T 798484-TSL2569T
Manufacturer: ams Win Source Part Number: 798484-TSL2569T Packaging: Reel package Type: Ambient Operating Temperature Range: -30°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: TSL2569 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-SMD Alternative Parts (Cross-Reference): BH1780GLI; BH1726NUC; Q65110-A8485; MAX9635ESA+; Introduction Date: December 21, 2008 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 798484-TSL2569T
Packaging: Reel package
Type: Ambient
Operating Temperature Range: -30°C ~ 70°C
Package: 6-SMD, No Lead
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: TSL2569
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Package: 6-SMD
Alternative Parts (Cross-Reference): BH1780GLI; BH1726NUC; Q65110-A8485; MAX9635ESA+;
Introduction Date: December 21, 2008
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 798484-TSL2569T
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569T
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC TO92 - TSic 506F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details