ams TMD27723WA Digital Ambient Light Sensor. Digital ambient light sensor, proximity sensor and IR LED in an optical module 1.8V I2C TMD27723WA

Description
The TMD2772WA family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are register-set and pin-compatible with the TMD2771 family of devices and include new and improved ALS and proximity detection features and are available with 25° and 50° fields of view. The ALS enhancements include a reduced-gain mode that extends the operating range in sunlight. Proximity detection includes improved signal-to-noise performance and more accurate factory calibration. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation.
Request a Quote
Description
The TMD2772WA family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are register-set and pin-compatible with the TMD2771 family of devices and include new and improved ALS and proximity detection features and are available with 25° and 50° fields of view. The ALS enhancements include a reduced-gain mode that extends the operating range in sunlight. Proximity detection includes improved signal-to-noise performance and more accurate factory calibration. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TMD27723WA Digital Ambient Light Sensor.  Digital ambient light sensor, proximity sensor and IR LED in an optical module 1.8V I2C - TMD27723WA - ams
Premstaetten, Austria
TMD27723WA Digital Ambient Light Sensor. Digital ambient light sensor, proximity sensor and IR LED in an optical module 1.8V I2C
TMD27723WA
TMD27723WA Digital Ambient Light Sensor. Digital ambient light sensor, proximity sensor and IR LED in an optical module 1.8V I2C TMD27723WA
The TMD2772WA family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are register-set and pin-compatible with the TMD2771 family of devices and include new and improved ALS and proximity detection features and are available with 25° and 50° fields of view. The ALS enhancements include a reduced-gain mode that extends the operating range in sunlight. Proximity detection includes improved signal-to-noise performance and more accurate factory calibration. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation.

The TMD2772WA family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are register-set and pin-compatible with the TMD2771 family of devices and include new and improved ALS and proximity detection features and are available with 25° and 50° fields of view. The ALS enhancements include a reduced-gain mode that extends the operating range in sunlight. Proximity detection includes improved signal-to-noise performance and more accurate factory calibration. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation.

Supplier's Site
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD27723WA - 804505-TMD27723WA - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD27723WA
804505-TMD27723WA
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD27723WA 804505-TMD27723WA
Manufacturer: ams Win Source Part Number: 804505-TMD27723WA Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 625nm Proximity Detection: Yes Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SMD Module Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 804505-TMD27723WA
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 625nm
Proximity Detection: Yes
Supplier Device Package: 8-SMD
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 8-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V

Buy Now

Technical Specifications

  ams Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMD27723WA 804505-TMD27723WA
Product Name TMD27723WA Digital Ambient Light Sensor. Digital ambient light sensor, proximity sensor and IR LED in an optical module 1.8V I2C Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD27723WA
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-001D-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details