ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AAM AS7000-AAM

Description
Manufacturer: ams Win Source Part Number: 811012-AS7000-AAM Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 18-Module Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 811012-AS7000-AAM Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 18-Module Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AAM - 811012-AS7000-AAM - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AAM
811012-AS7000-AAM
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AAM 811012-AS7000-AAM
Manufacturer: ams Win Source Part Number: 811012-AS7000-AAM Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 18-Module Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 811012-AS7000-AAM
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Part Status: Obsolete (End Of Life)
Proximity Detection: No
Supplier Device Package: Module
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 18-Module
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.6V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 811012-AS7000-AAM
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AAM
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details