ams NSE-5310 Linear Sensor. 12-bit linear position sensor with digital interface and PWM output NSE-5310

Description
The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair length which are provided as a digital value on the serial interface (I²C).
Description
The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair length which are provided as a digital value on the serial interface (I²C).

Suppliers

Company
Product
Description
Supplier Links
NSE-5310 Linear Sensor.  12-bit linear position sensor with digital interface and PWM output - NSE-5310 - ams
Premstaetten, Austria
NSE-5310 Linear Sensor. 12-bit linear position sensor with digital interface and PWM output
NSE-5310
NSE-5310 Linear Sensor. 12-bit linear position sensor with digital interface and PWM output NSE-5310
The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair length which are provided as a digital value on the serial interface (I²C).

The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair length which are provided as a digital value on the serial interface (I²C).

Supplier's Site

Technical Specifications

  ams
Product Category Magnetic Sensor Chips
Product Number NSE-5310
Product Name NSE-5310 Linear Sensor. 12-bit linear position sensor with digital interface and PWM output
Sensor Type Magnetic; Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4943C - TLE4943C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 - 1046062-AS5013-IQFT-1000 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); QFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Magnetic
View Details