ams Datasheets for IC Power Supplies
IC power supplies are manufactured as integrated circuits.
IC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and... | |
| The AS1390B is a high-power, constant-frequency boost controller with an integrated buck converter. It is designed for single mode operation. The continuous conduction mode of the AS1390B provides superior bandwith... | |
| The AS3490 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise... | |
| The AS3492 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise... | |
| The AS3658 is a fully integrated programmable audio and power management unit containing buck converters, boost converters, low noise LDOs, battery chargers, Audio Codec, headphone amp, RTC, touch-screen interface, general... | |
| The AS3675 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3675 incorporates one Step Up DC/DC Converter for white backlight LEDs, one high-power Charge Pump,... | |
| The AS3676 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3676 incorporates one Step Up DC-DC Converter for white backlight LEDs, one high-power Charge Pump,... | |
| The AS3677 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3677 incorporates one Step Up DC/DC Converter for white backlight LEDs one Analog-to-Digital Converter, six... | |
| The AS3687XM is a highly-integrated CMOS Lighting Management Unit for mobile phones. The AS3687XM incorporates one Step Up DC/DC Converter for white backlight LEDs, one low noise Charge Pump for... | |
| The AS3688 is a highly-integrated CMOS Power and Lighting Management Unit to supply power to LCD and camera modules in mobile phones. The device incorporates one low-power, lowdropout regulator (LDO),... | |
| The AS3689 is a highly-integrated CMOS Power and Lighting Management Unit to supply power to LCD and camera modules in mobile telephones, and other 1-cell Li+ or 3-cell NiMH powered... | |
| The AS3701 is a small microPMIC for small size and low power applications. AS3701 features one 500mA DCDC buck converter operating at 1MHz up to 4MHz, two 200mA LDOs, two... | |
| The AS3709 features 5 high-efficiency, constant-frequency synchronous buck converters and two universal LDOs. The input voltage range (2.7V to 5.5V), automatic power-save mode and minimal external component requirements make the... | |
| The AS3728 is a companion chip for the AS3715/21/22 PMICs containing control circuitry and power FETs for 2 phases. Up to 4 ICs can be used in parallel to achieve... | |
| The AS3729 is a companion chip for the AS3715/21/22 PMICs containing control circuitry and power FETs for 2 phases. Up to 4 ICs can be used in parallel to achieve... | |
| The programmable power management unit AS3606 includes: 3x 700mA DC-DC step-down converters and 4x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion... | |
| The programmable power management unit AS3606 includes: 3x 700mA DC-DC step-down converters and 5x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion... | |
| The programmable power management unit AS3608 includes: 3x 1A DC-DC step-down converters and 5x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion... | |
| The programmable power management unit AS3711 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters, 1.5A Li-Ion charger and programmable current bypass switch off the USB input,... | |
| The programmable power management unit AS3712 features 3x DCDC buck converters, 3x boost converters, 8 low noise LDOs and a general purpose ADC. The high level of integration and the... | |
| The programmable power management unit AS3713 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters and programmable current bypass switch off the USB input and 8 low... | |
| The programmable power management unit AS3715 features 3x DCDC buck converters, 1buck controller, 2x boost converters and 8 LDOs with dual power control. The high level of integration and the... | |
| The programmable power management unit AS3721 features 4x DCDC buck converters, 3x buck converter (6A to 24A) and 12 low noise LDOs. The high level of integration and the 4MHz... | |
| The programmable power management unit AS3722 features 4x DCDC buck converters, 3x buck converter (6A to 24A) and 11 low noise LDOs. The high level of integration and the 4MHz... |