ams Datasheets for Magnetic Sensor Chips
Magnetic sensor chips are semiconductor devices that detect physical quantities using magnetic principles.
Magnetic Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| The AS5013 is an absolute position sensor for miniature joystick applications with maximum strokes of +/-2.0mm in x- and y-direction based on contactless magnetic sensor technology. To measure xy-movement the... | |
| The AS5304 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring... | |
| The AS5306 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring... | |
| The AS5311 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring... | |
| The AS5510 is an absolute position sensor for linear applications with short strokes (0.5 to 2.0mm) based on contactless magnetic sensor technology. To measure a lateral movement the sensor needs... | |
| The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to... |