ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230BRD-TR TSL230BRD-TR

Description
Manufacturer: ams Win Source Part Number: 846120-TSL230BRD-TR Features: Optical Sensor Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300420007, TSL230-BRD-TRCT, TSL230-BRD-TRTR, TSL230-BRD-TRDKR, TSL230BRDTR, TSL230-BRD-TR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 846120-TSL230BRD-TR Features: Optical Sensor Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300420007, TSL230-BRD-TRCT, TSL230-BRD-TRTR, TSL230-BRD-TRDKR, TSL230BRDTR, TSL230-BRD-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230BRD-TR - 846120-TSL230BRD-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230BRD-TR
846120-TSL230BRD-TR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230BRD-TR 846120-TSL230BRD-TR
Manufacturer: ams Win Source Part Number: 846120-TSL230BRD-TR Features: Optical Sensor Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300420007, TSL230-BRD-TRCT, TSL230-BRD-TRTR, TSL230-BRD-TRDKR, TSL230BRDTR, TSL230-BRD-TR

Manufacturer: ams
Win Source Part Number: 846120-TSL230BRD-TR
Features: Optical Sensor
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: 300420007, TSL230-BRD-TRCT, TSL230-BRD-TRTR, TSL230-BRD-TRDKR, TSL230BRDTR, TSL230-BRD-TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 846120-TSL230BRD-TR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230BRD-TR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3903-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IDVSX/NOPB - 1168430-DP83849IDVSX/NOPB - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details